Videk, Inc. Patch Lead, Cat6, Yellow, 5M; Lan Category Videk 2996-5Y

Description
PATCH LEAD, CAT6, YELLOW, 5M; LAN Category:Cat6; Cable Length - Metric:5m; Cable Length - Imperial:16ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT6, YELLOW, 5M; LAN Category:Cat6; Cable Length - Metric:5m; Cable Length - Imperial:16ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat6, Yellow, 5M; Lan Category Videk - 10R4715 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat6, Yellow, 5M; Lan Category Videk
10R4715
Patch Lead, Cat6, Yellow, 5M; Lan Category Videk 10R4715
PATCH LEAD, CAT6, YELLOW, 5M; LAN Category:Cat6; Cable Length - Metric:5m; Cable Length - Imperial:16ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

PATCH LEAD, CAT6, YELLOW, 5M; LAN Category:Cat6; Cable Length - Metric:5m; Cable Length - Imperial:16ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 10R4715
Product Name Patch Lead, Cat6, Yellow, 5M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

OBD Right angel overmolding extension cable to blunt cut - QLC16039 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ix Industrial IO Cable Assembly - NDHN4B2A75A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 2.46 ft (7.5 dm)
Standards / Certifications RoHS
View Details
Ethernet Cable - 1861984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 6; Coaxial
View Details