Videk, Inc. Patch Cable, Cat6, Utp, X-Wired, 5M; Lan Category Videk 2996-5X

Description
PATCH CABLE, CAT6, UTP, X-WIRED, 5M; LAN Category:Cat6; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; CableRoHS Compliant: Yes
Datasheet
Description
PATCH CABLE, CAT6, UTP, X-WIRED, 5M; LAN Category:Cat6; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; CableRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cable, Cat6, Utp, X-Wired, 5M; Lan Category Videk - 89T3887 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Cat6, Utp, X-Wired, 5M; Lan Category Videk
89T3887
Patch Cable, Cat6, Utp, X-Wired, 5M; Lan Category Videk 89T3887
PATCH CABLE, CAT6, UTP, X-WIRED, 5M; LAN Category:Cat6; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; CableRoHS Compliant: Yes

PATCH CABLE, CAT6, UTP, X-WIRED, 5M; LAN Category:Cat6; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; CableRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89T3887
Product Name Patch Cable, Cat6, Utp, X-Wired, 5M; Lan Category Videk
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details
CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 9.84 ft (30 dm)
View Details