Videk, Inc. Patch Lead, Cat6, Blue, 5M; Lan Category Videk 2996-5B

Description
PATCH LEAD, CAT6, BLUE, 5M; LAN Category:Cat6; Cable Length - Metric:5m; Cable Length - Imperial:16ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT6, BLUE, 5M; LAN Category:Cat6; Cable Length - Metric:5m; Cable Length - Imperial:16ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat6, Blue, 5M; Lan Category Videk - 10R4712 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat6, Blue, 5M; Lan Category Videk
10R4712
Patch Lead, Cat6, Blue, 5M; Lan Category Videk 10R4712
PATCH LEAD, CAT6, BLUE, 5M; LAN Category:Cat6; Cable Length - Metric:5m; Cable Length - Imperial:16ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

PATCH LEAD, CAT6, BLUE, 5M; LAN Category:Cat6; Cable Length - Metric:5m; Cable Length - Imperial:16ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 10R4712
Product Name Patch Lead, Cat6, Blue, 5M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2-2205131-6 - TE Connectivity
Specs
Product Type INDUSTRIAL MINI I/O Plug
Cable Shielding Copper Alloy
Cable Length 32.81 ft (100 dm)
View Details
4 suppliers
System cable - 706-2300/410-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details