Videk, Inc. Patch Lead, Cat6, Green, 2M; Lan Category Videk 2996-2G

Description
PATCH LEAD, CAT6, GREEN, 2M; LAN Category:Cat6; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT6, GREEN, 2M; LAN Category:Cat6; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat6, Green, 2M; Lan Category Videk - 10R4704 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat6, Green, 2M; Lan Category Videk
10R4704
Patch Lead, Cat6, Green, 2M; Lan Category Videk 10R4704
PATCH LEAD, CAT6, GREEN, 2M; LAN Category:Cat6; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

PATCH LEAD, CAT6, GREEN, 2M; LAN Category:Cat6; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 10R4704
Product Name Patch Lead, Cat6, Green, 2M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Cable Assembly -  - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Application Automotive; Medical; Locomotive, Drones, Military
Gender Male-Female
Standards / Certifications RoHS; ISO; SGS
View Details
Cable Assembly - 6094A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; pigtail,Coaxial,PVC jacket (RG58A/U),black,output cable
View Details
System cable - 706-2300/503-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details