Videk, Inc. Patch Lead, Cat6, Red, 1M; Lan Category Videk 2996-1R

Description
PATCH LEAD, CAT6, RED, 1M; LAN Category:Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Description
PATCH LEAD, CAT6, RED, 1M; LAN Category:Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Patch Lead, Cat6, Red, 1M (part number 10R4701) is designed for high-performance networking applications. It features fully moulded construction with 50 micron gold RJ45 plugs and is made from UL approved stranded Cat.6 cable. The cable is 24 AWG and ETL verified to meet EIA/TIA-568A standards, ensuring reliable data and voice transmission for Gigabit networks. The built-in centre spine separates the four twisted pairs, enhancing performance and reducing interference. This patch lead is backward compatible with Cat.5 and Cat.5E networks, making it versatile for various networking setups.

Datasheet Summary
Powered by GS/AI

The Patch Lead, Cat6, Red, 1M (part number 10R4701) is designed for high-performance networking applications. It features fully moulded construction with 50 micron gold RJ45 plugs and is made from UL approved stranded Cat.6 cable. The cable is 24 AWG and ETL verified to meet EIA/TIA-568A standards, ensuring reliable data and voice transmission for Gigabit networks. The built-in centre spine separates the four twisted pairs, enhancing performance and reducing interference. This patch lead is backward compatible with Cat.5 and Cat.5E networks, making it versatile for various networking setups.

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat6, Red, 1M; Lan Category Videk - 10R4701 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat6, Red, 1M; Lan Category Videk
10R4701
Patch Lead, Cat6, Red, 1M; Lan Category Videk 10R4701
PATCH LEAD, CAT6, RED, 1M; LAN Category:Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

PATCH LEAD, CAT6, RED, 1M; LAN Category:Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 10R4701
Product Name Patch Lead, Cat6, Red, 1M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data