Videk, Inc. Patch Lead, Cat6, Blue, 1M; Lan Category Videk 2996-1B

Description
PATCH LEAD, CAT6, BLUE, 1M; LAN Category:Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT6, BLUE, 1M; LAN Category:Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat6, Blue, 1M; Lan Category Videk - 10R4699 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat6, Blue, 1M; Lan Category Videk
10R4699
Patch Lead, Cat6, Blue, 1M; Lan Category Videk 10R4699
PATCH LEAD, CAT6, BLUE, 1M; LAN Category:Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

PATCH LEAD, CAT6, BLUE, 1M; LAN Category:Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 10R4699
Product Name Patch Lead, Cat6, Blue, 1M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ZK2000-A400-0xxx | Sensor cable, PUR, 12 x 0.14 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details