Videk, Inc. Patch Lead, Cat6, Yellow, 0.5M; Lan Category Videk 2996-0.5Y

Description
PATCH LEAD, CAT6, YELLOW, 0.5M; LAN Category:Cat6; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT6, YELLOW, 0.5M; LAN Category:Cat6; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat6, Yellow, 0.5M; Lan Category Videk - 10R4697 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat6, Yellow, 0.5M; Lan Category Videk
10R4697
Patch Lead, Cat6, Yellow, 0.5M; Lan Category Videk 10R4697
PATCH LEAD, CAT6, YELLOW, 0.5M; LAN Category:Cat6; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

PATCH LEAD, CAT6, YELLOW, 0.5M; LAN Category:Cat6; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 10R4697
Product Name Patch Lead, Cat6, Yellow, 0.5M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data