Videk, Inc. Patch Lead, Cat6, Green, 0.5M; Lan Category Videk 2996-0.5G

Description
PATCH LEAD, CAT6, GREEN, 0.5M; LAN Category:Cat6; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT6, GREEN, 0.5M; LAN Category:Cat6; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat6, Green, 0.5M; Lan Category Videk - 10R4695 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat6, Green, 0.5M; Lan Category Videk
10R4695
Patch Lead, Cat6, Green, 0.5M; Lan Category Videk 10R4695
PATCH LEAD, CAT6, GREEN, 0.5M; LAN Category:Cat6; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

PATCH LEAD, CAT6, GREEN, 0.5M; LAN Category:Cat6; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 10R4695
Product Name Patch Lead, Cat6, Green, 0.5M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NBR360 - kTB Solutions
Specs
Application RF
Rated Temperature -50 to 125 C (-58 to 257 F)
View Details
USB 3.0 (USB 3.2 Gen 1x1) Cables & Wires, USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details