Videk, Inc. Patch Cable, Cat6 Lszh, Orange, 3M; Lan Category Videk 2993-3RG

Description
PATCH CABLE, CAT6 LSZH, ORANGE, 3M; LAN Category:Cat6; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Orange; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet
Description
PATCH CABLE, CAT6 LSZH, ORANGE, 3M; LAN Category:Cat6; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Orange; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cable, Cat6 Lszh, Orange, 3M; Lan Category Videk - 74M6953 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Cat6 Lszh, Orange, 3M; Lan Category Videk
74M6953
Patch Cable, Cat6 Lszh, Orange, 3M; Lan Category Videk 74M6953
PATCH CABLE, CAT6 LSZH, ORANGE, 3M; LAN Category:Cat6; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Orange; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

PATCH CABLE, CAT6 LSZH, ORANGE, 3M; LAN Category:Cat6; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Orange; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6953
Product Name Patch Cable, Cat6 Lszh, Orange, 3M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data