Videk, Inc. Patch Cable, Cat6 Lszh, Green, 2M; Lan Category Videk 2993-2G

Description
PATCH CABLE, CAT6 LSZH, GREEN, 2M; LAN Category:Cat6; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet
Description
PATCH CABLE, CAT6 LSZH, GREEN, 2M; LAN Category:Cat6; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cable, Cat6 Lszh, Green, 2M; Lan Category Videk - 74M6944 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Cat6 Lszh, Green, 2M; Lan Category Videk
74M6944
Patch Cable, Cat6 Lszh, Green, 2M; Lan Category Videk 74M6944
PATCH CABLE, CAT6 LSZH, GREEN, 2M; LAN Category:Cat6; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

PATCH CABLE, CAT6 LSZH, GREEN, 2M; LAN Category:Cat6; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6944
Product Name Patch Cable, Cat6 Lszh, Green, 2M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 (USB 3.2 Gen 1x1) Cables & Wires, USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details