Videk, Inc. Patch Cable, Cat.6 Stp, 5M; Lan Category Videk 2992-5

Description
PATCH CABLE, CAT.6 STP, 5M; LAN Category:Cat6; Cable Length - Metric:5m; Cable Length - Imperial:16ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet
Description
PATCH CABLE, CAT.6 STP, 5M; LAN Category:Cat6; Cable Length - Metric:5m; Cable Length - Imperial:16ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cable, Cat.6 Stp, 5M; Lan Category Videk - 74M6919 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Cat.6 Stp, 5M; Lan Category Videk
74M6919
Patch Cable, Cat.6 Stp, 5M; Lan Category Videk 74M6919
PATCH CABLE, CAT.6 STP, 5M; LAN Category:Cat6; Cable Length - Metric:5m; Cable Length - Imperial:16ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

PATCH CABLE, CAT.6 STP, 5M; LAN Category:Cat6; Cable Length - Metric:5m; Cable Length - Imperial:16ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6919
Product Name Patch Cable, Cat.6 Stp, 5M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Harnessing, Adaptation for ETAS measuring technique, ETK extension -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control; Extender Cable
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
View Details