Videk, Inc. Patch Cable, Cat.6 Stp, 15M; Lan Category Videk 2992-15

Description
PATCH CABLE, CAT.6 STP, 15M; LAN Category:Cat6; Cable Length - Metric:15m; Cable Length - Imperial:49ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet
Description
PATCH CABLE, CAT.6 STP, 15M; LAN Category:Cat6; Cable Length - Metric:15m; Cable Length - Imperial:49ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cable, Cat.6 Stp, 15M; Lan Category Videk - 74M6916 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Cat.6 Stp, 15M; Lan Category Videk
74M6916
Patch Cable, Cat.6 Stp, 15M; Lan Category Videk 74M6916
PATCH CABLE, CAT.6 STP, 15M; LAN Category:Cat6; Cable Length - Metric:15m; Cable Length - Imperial:49ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

PATCH CABLE, CAT.6 STP, 15M; LAN Category:Cat6; Cable Length - Metric:15m; Cable Length - Imperial:49ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6916
Product Name Patch Cable, Cat.6 Stp, 15M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/603-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Telephone Cable - 446664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Product Type Patch; Phone Cord
Cable Type Coaxial
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details