Videk, Inc. Lead, Flat Cat6 Utp, Beige, 1M; Lan Category Videk 2966-1F

Description
LEAD, FLAT CAT6 UTP, BEIGE, 1M; LAN Category:Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:2971 Series; Cable Assembly Type:Network; RoHS Compliant: Yes
Datasheet
Description
LEAD, FLAT CAT6 UTP, BEIGE, 1M; LAN Category:Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:2971 Series; Cable Assembly Type:Network; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Flat Cat6 Utp, Beige, 1M; Lan Category Videk - 74M6903 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Flat Cat6 Utp, Beige, 1M; Lan Category Videk
74M6903
Lead, Flat Cat6 Utp, Beige, 1M; Lan Category Videk 74M6903
LEAD, FLAT CAT6 UTP, BEIGE, 1M; LAN Category:Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:2971 Series; Cable Assembly Type:Network; RoHS Compliant: Yes

LEAD, FLAT CAT6 UTP, BEIGE, 1M; LAN Category:Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:2971 Series; Cable Assembly Type:Network; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6903
Product Name Lead, Flat Cat6 Utp, Beige, 1M; Lan Category Videk
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NT40 - kTB Solutions
Specs
Application RF
Connector Type 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 32.81 ft (100 dm)
View Details