Videk, Inc. Patch Cord, Cat6, Utp, Beige, 0.5M; Lan Category Videk 2966-0.5F

Description
PATCH CORD, CAT6, UTP, BEIGE, 0.5M; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:20"; Cable Length - Metric:500mm; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes
Description
PATCH CORD, CAT6, UTP, BEIGE, 0.5M; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:20"; Cable Length - Metric:500mm; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Patch Cord, Cat6, UTP, Beige, 0.5M (part number 74M6901) is a flat booted cable designed for general networking environments, excluding Power over Ethernet (PoE) applications. It features low profile RJ45 connectors and is fully molded for durability. This cable is manufactured using flat Cat6 UTP cable, ensuring reliable performance. It is supplied in a beige color and has been fully tested for its intended purpose. The length of the cable is 0.5 meters, making it suitable for various installation scenarios where space is a consideration.

Datasheet Summary
Powered by GS/AI

The Patch Cord, Cat6, UTP, Beige, 0.5M (part number 74M6901) is a flat booted cable designed for general networking environments, excluding Power over Ethernet (PoE) applications. It features low profile RJ45 connectors and is fully molded for durability. This cable is manufactured using flat Cat6 UTP cable, ensuring reliable performance. It is supplied in a beige color and has been fully tested for its intended purpose. The length of the cable is 0.5 meters, making it suitable for various installation scenarios where space is a consideration.

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Cat6, Utp, Beige, 0.5M; Lan Category Videk - 74M6901 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat6, Utp, Beige, 0.5M; Lan Category Videk
74M6901
Patch Cord, Cat6, Utp, Beige, 0.5M; Lan Category Videk 74M6901
PATCH CORD, CAT6, UTP, BEIGE, 0.5M; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:20"; Cable Length - Metric:500mm; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

PATCH CORD, CAT6, UTP, BEIGE, 0.5M; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:20"; Cable Length - Metric:500mm; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6901
Product Name Patch Cord, Cat6, Utp, Beige, 0.5M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data