Videk, Inc. Lead, Flat Cat6 Utp, Beige, 0.3M; Lan Category Videk 2966-0.3F

Description
LEAD, FLAT CAT6 UTP, BEIGE, 0.3M; LAN Category:Cat6; Cable Length - Metric:0.3m; Cable Length - Imperial:0.98ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:2966 Series; Cable Assembly RoHS Compliant: Yes
Datasheet
Description
LEAD, FLAT CAT6 UTP, BEIGE, 0.3M; LAN Category:Cat6; Cable Length - Metric:0.3m; Cable Length - Imperial:0.98ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:2966 Series; Cable Assembly RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Flat Cat6 Utp, Beige, 0.3M; Lan Category Videk - 74M6900 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Flat Cat6 Utp, Beige, 0.3M; Lan Category Videk
74M6900
Lead, Flat Cat6 Utp, Beige, 0.3M; Lan Category Videk 74M6900
LEAD, FLAT CAT6 UTP, BEIGE, 0.3M; LAN Category:Cat6; Cable Length - Metric:0.3m; Cable Length - Imperial:0.98ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:2966 Series; Cable Assembly RoHS Compliant: Yes

LEAD, FLAT CAT6 UTP, BEIGE, 0.3M; LAN Category:Cat6; Cable Length - Metric:0.3m; Cable Length - Imperial:0.98ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:2966 Series; Cable Assembly RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6900
Product Name Lead, Flat Cat6 Utp, Beige, 0.3M; Lan Category Videk
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 3-2322422-6 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 60.7 ft (185 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers