Videk, Inc. Patch Lead, Cat5E, Orange, 8M; Lan Category Videk 2965-8RG

Description
PATCH LEAD, CAT5E, ORANGE, 8M; LAN Category:Cat5e; Cable Length - Metric:8m; Cable Length - Imperial:26ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Orange; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT5E, ORANGE, 8M; LAN Category:Cat5e; Cable Length - Metric:8m; Cable Length - Imperial:26ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Orange; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E, Orange, 8M; Lan Category Videk - 74M6897 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E, Orange, 8M; Lan Category Videk
74M6897
Patch Lead, Cat5E, Orange, 8M; Lan Category Videk 74M6897
PATCH LEAD, CAT5E, ORANGE, 8M; LAN Category:Cat5e; Cable Length - Metric:8m; Cable Length - Imperial:26ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Orange; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes

PATCH LEAD, CAT5E, ORANGE, 8M; LAN Category:Cat5e; Cable Length - Metric:8m; Cable Length - Imperial:26ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Orange; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6897
Product Name Patch Lead, Cat5E, Orange, 8M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Armored Test Cable, 40.0 GHz, 18.0″ - KBL-1.5FT-LOW+ - Mini-Circuits
Specs
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers