Videk, Inc. Patch Lead, Cat5E, Green, 8M; Lan Category Videk 2965-8G

Description
PATCH LEAD, CAT5E, GREEN, 8M; LAN Category:Cat5e; Cable Length - Metric:8m; Cable Length - Imperial:26ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT5E, GREEN, 8M; LAN Category:Cat5e; Cable Length - Metric:8m; Cable Length - Imperial:26ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E, Green, 8M; Lan Category Videk - 74M6894 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E, Green, 8M; Lan Category Videk
74M6894
Patch Lead, Cat5E, Green, 8M; Lan Category Videk 74M6894
PATCH LEAD, CAT5E, GREEN, 8M; LAN Category:Cat5e; Cable Length - Metric:8m; Cable Length - Imperial:26ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes

PATCH LEAD, CAT5E, GREEN, 8M; LAN Category:Cat5e; Cable Length - Metric:8m; Cable Length - Imperial:26ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6894
Product Name Patch Lead, Cat5E, Green, 8M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 49.21 ft (150 dm)
View Details