Videk, Inc. Patch Cord, Cat5E, Utp, Black, 8M; Lan Category Videk 2965-8BK

Description
PATCH CORD, CAT5E, UTP, BLACK, 8M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:26.25ft; Cable Length - Metric:8m; Jacket Color:Black; Product Range:2965 Patch Cable Series RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, CAT5E, UTP, BLACK, 8M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:26.25ft; Cable Length - Metric:8m; Jacket Color:Black; Product Range:2965 Patch Cable Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Cat5E, Utp, Black, 8M; Lan Category Videk - 74M6893 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat5E, Utp, Black, 8M; Lan Category Videk
74M6893
Patch Cord, Cat5E, Utp, Black, 8M; Lan Category Videk 74M6893
PATCH CORD, CAT5E, UTP, BLACK, 8M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:26.25ft; Cable Length - Metric:8m; Jacket Color:Black; Product Range:2965 Patch Cable Series RoHS Compliant: Yes

PATCH CORD, CAT5E, UTP, BLACK, 8M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:26.25ft; Cable Length - Metric:8m; Jacket Color:Black; Product Range:2965 Patch Cable Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6893
Product Name Patch Cord, Cat5E, Utp, Black, 8M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Computer; Medical
Cable Shielding No Shielding
Connector Type DIN / Mini-DIN
View Details
Sensor Connector, M23, Rcpt, 17Pos Rohs Compliant Sensata/bei Sensors - 75AJ3566 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details