Videk, Inc. Patch Lead, Cat5E, Blue, 8M; Lan Category Videk 2965-8B

Description
PATCH LEAD, CAT5E, BLUE, 8M; LAN Category:Cat5e; Cable Length - Metric:8m; Cable Length - Imperial:26ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT5E, BLUE, 8M; LAN Category:Cat5e; Cable Length - Metric:8m; Cable Length - Imperial:26ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E, Blue, 8M; Lan Category Videk - 74M6892 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E, Blue, 8M; Lan Category Videk
74M6892
Patch Lead, Cat5E, Blue, 8M; Lan Category Videk 74M6892
PATCH LEAD, CAT5E, BLUE, 8M; LAN Category:Cat5e; Cable Length - Metric:8m; Cable Length - Imperial:26ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes

PATCH LEAD, CAT5E, BLUE, 8M; LAN Category:Cat5e; Cable Length - Metric:8m; Cable Length - Imperial:26ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6892
Product Name Patch Lead, Cat5E, Blue, 8M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
Precision Test Cable, 18.0 GHz, 5.0 ft. (1.52m) - CBL-5FT-SMSM+ - Mini-Circuits
Specs
Cable Length 5 ft (15.24 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details