Videk, Inc. Patch Cable, Cat 5E, Blue, 5M; Lan Category Videk 2965-5B

Description
PATCH CABLE, CAT 5E, BLUE, 5M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Blue; Product Range:2965 Patch Cable Series RoHS Compliant: Yes
Datasheet
Description
PATCH CABLE, CAT 5E, BLUE, 5M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Blue; Product Range:2965 Patch Cable Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cable, Cat 5E, Blue, 5M; Lan Category Videk - 74M6881 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Cat 5E, Blue, 5M; Lan Category Videk
74M6881
Patch Cable, Cat 5E, Blue, 5M; Lan Category Videk 74M6881
PATCH CABLE, CAT 5E, BLUE, 5M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Blue; Product Range:2965 Patch Cable Series RoHS Compliant: Yes

PATCH CABLE, CAT 5E, BLUE, 5M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Blue; Product Range:2965 Patch Cable Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6881
Product Name Patch Cable, Cat 5E, Blue, 5M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322330-4 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 24.61 ft (75 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
System cable - 706-2300/301-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details