Videk, Inc. Patch Cable, Cat.5E Utp Rj45, 3M, Black; Lan Category Videk 2965-3BK

Description
PATCH CABLE, CAT.5E UTP RJ45, 3M, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:2965 Patch Cable Series RoHS Compliant: Yes
Datasheet
Description
PATCH CABLE, CAT.5E UTP RJ45, 3M, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:2965 Patch Cable Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cable, Cat.5E Utp Rj45, 3M, Black; Lan Category Videk - 74M6862 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Cat.5E Utp Rj45, 3M, Black; Lan Category Videk
74M6862
Patch Cable, Cat.5E Utp Rj45, 3M, Black; Lan Category Videk 74M6862
PATCH CABLE, CAT.5E UTP RJ45, 3M, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:2965 Patch Cable Series RoHS Compliant: Yes

PATCH CABLE, CAT.5E UTP RJ45, 3M, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:2965 Patch Cable Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6862
Product Name Patch Cable, Cat.5E Utp Rj45, 3M, Black; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
ZK2000-3100-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details