Videk, Inc. Patch Cable, Cat 5E, Blue, 3M; Lan Category Videk 2965-3B

Description
PATCH CABLE, CAT 5E, BLUE, 3M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Blue; Product Range:2965 Patch Cable Series RoHS Compliant: Yes
Datasheet
Description
PATCH CABLE, CAT 5E, BLUE, 3M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Blue; Product Range:2965 Patch Cable Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cable, Cat 5E, Blue, 3M; Lan Category Videk - 74M6861 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Cat 5E, Blue, 3M; Lan Category Videk
74M6861
Patch Cable, Cat 5E, Blue, 3M; Lan Category Videk 74M6861
PATCH CABLE, CAT 5E, BLUE, 3M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Blue; Product Range:2965 Patch Cable Series RoHS Compliant: Yes

PATCH CABLE, CAT 5E, BLUE, 3M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Blue; Product Range:2965 Patch Cable Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6861
Product Name Patch Cable, Cat 5E, Blue, 3M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details
S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 32.81 ft (100 dm)
View Details