Videk, Inc. Patch Cable, Cat.5E Utp Rj45, 30M, Yellow; Lan Category Videk 2965-30Y

Description
PATCH CABLE, CAT.5E UTP RJ45, 30M, YELLOW; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:98.4ft; Cable Length - Metric:30m; Jacket Color:Yellow RoHS Compliant: Yes
Datasheet
Description
PATCH CABLE, CAT.5E UTP RJ45, 30M, YELLOW; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:98.4ft; Cable Length - Metric:30m; Jacket Color:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cable, Cat.5E Utp Rj45, 30M, Yellow; Lan Category Videk - 74M6878 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Cat.5E Utp Rj45, 30M, Yellow; Lan Category Videk
74M6878
Patch Cable, Cat.5E Utp Rj45, 30M, Yellow; Lan Category Videk 74M6878
PATCH CABLE, CAT.5E UTP RJ45, 30M, YELLOW; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:98.4ft; Cable Length - Metric:30m; Jacket Color:Yellow RoHS Compliant: Yes

PATCH CABLE, CAT.5E UTP RJ45, 30M, YELLOW; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:98.4ft; Cable Length - Metric:30m; Jacket Color:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6878
Product Name Patch Cable, Cat.5E Utp Rj45, 30M, Yellow; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Dual Cable Assembly - 483-063725P022 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 130 C (-40 to 266 F)
View Details
System cable - 706-2400/405-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details