Videk, Inc. Patch Lead, Cat5E, Purple, 30M; Lan Category Videk 2965-30PR

Description
PATCH LEAD, CAT5E, PURPLE, 30M; LAN Category:Cat5e; Cable Length - Metric:30m; Cable Length - Imperial:98ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Purple; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT5E, PURPLE, 30M; LAN Category:Cat5e; Cable Length - Metric:30m; Cable Length - Imperial:98ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Purple; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E, Purple, 30M; Lan Category Videk - 74M6875 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E, Purple, 30M; Lan Category Videk
74M6875
Patch Lead, Cat5E, Purple, 30M; Lan Category Videk 74M6875
PATCH LEAD, CAT5E, PURPLE, 30M; LAN Category:Cat5e; Cable Length - Metric:30m; Cable Length - Imperial:98ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Purple; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes

PATCH LEAD, CAT5E, PURPLE, 30M; LAN Category:Cat5e; Cable Length - Metric:30m; Cable Length - Imperial:98ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Purple; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6875
Product Name Patch Lead, Cat5E, Purple, 30M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details
S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 82.02 ft (250 dm)
View Details