Videk, Inc. Patch Lead, Cat5E Imac Blue, 30M; Lan Category Videk 2965-30IM

Description
PATCH LEAD, CAT5E IMAC BLUE, 30M; LAN Category:Cat5e; Cable Length - Metric:30m; Cable Length - Imperial:98ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT5E IMAC BLUE, 30M; LAN Category:Cat5e; Cable Length - Metric:30m; Cable Length - Imperial:98ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E Imac Blue, 30M; Lan Category Videk - 74M6874 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E Imac Blue, 30M; Lan Category Videk
74M6874
Patch Lead, Cat5E Imac Blue, 30M; Lan Category Videk 74M6874
PATCH LEAD, CAT5E IMAC BLUE, 30M; LAN Category:Cat5e; Cable Length - Metric:30m; Cable Length - Imperial:98ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes

PATCH LEAD, CAT5E IMAC BLUE, 30M; LAN Category:Cat5e; Cable Length - Metric:30m; Cable Length - Imperial:98ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6874
Product Name Patch Lead, Cat5E Imac Blue, 30M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details
Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 82.02 ft (250 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details
ZK2000-7172-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details