Videk, Inc. Patch Lead, Cat5E, Beige, 30M; Lan Category Videk 2965-30

Description
PATCH LEAD, CAT5E, BEIGE, 30M; LAN Category:Cat5e; Cable Length - Metric:30m; Cable Length - Imperial:98ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT5E, BEIGE, 30M; LAN Category:Cat5e; Cable Length - Metric:30m; Cable Length - Imperial:98ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E, Beige, 30M; Lan Category Videk - 74M6870 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E, Beige, 30M; Lan Category Videk
74M6870
Patch Lead, Cat5E, Beige, 30M; Lan Category Videk 74M6870
PATCH LEAD, CAT5E, BEIGE, 30M; LAN Category:Cat5e; Cable Length - Metric:30m; Cable Length - Imperial:98ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes

PATCH LEAD, CAT5E, BEIGE, 30M; LAN Category:Cat5e; Cable Length - Metric:30m; Cable Length - Imperial:98ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6870
Product Name Patch Lead, Cat5E, Beige, 30M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details
CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
ZK2000-3200-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details