Videk, Inc. Patch Lead, Cat5E, Yellow, 2M; Lan Category Videk 2965-2Y

Description
PATCH LEAD, CAT5E, YELLOW, 2M; LAN Category:Cat5e; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes
Description
PATCH LEAD, CAT5E, YELLOW, 2M; LAN Category:Cat5e; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Patch Lead, Cat5E, Yellow, 2M is designed for advanced networking applications, featuring stranded Cat.5E cable and 50 micron gold RJ45 plugs. This cable is manufactured to high standards, ensuring reliability and performance in data transmission. The short bodied connectors help reduce crosstalk, maintaining speed and data integrity. The cable is suitable for both new builds and existing systems, and it is RoHS compliant. This specific model is part of the 2965 Patch Cable Series, which offers a variety of lengths and colors to meet diverse networking needs.

Datasheet Summary
Powered by GS/AI

The Patch Lead, Cat5E, Yellow, 2M is designed for advanced networking applications, featuring stranded Cat.5E cable and 50 micron gold RJ45 plugs. This cable is manufactured to high standards, ensuring reliability and performance in data transmission. The short bodied connectors help reduce crosstalk, maintaining speed and data integrity. The cable is suitable for both new builds and existing systems, and it is RoHS compliant. This specific model is part of the 2965 Patch Cable Series, which offers a variety of lengths and colors to meet diverse networking needs.

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E, Yellow, 2M; Lan Category Videk - 74M6850 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E, Yellow, 2M; Lan Category Videk
74M6850
Patch Lead, Cat5E, Yellow, 2M; Lan Category Videk 74M6850
PATCH LEAD, CAT5E, YELLOW, 2M; LAN Category:Cat5e; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes

PATCH LEAD, CAT5E, YELLOW, 2M; LAN Category:Cat5e; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6850
Product Name Patch Lead, Cat5E, Yellow, 2M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details
Cable Assemblies // Pre-Assembled COAX-BNC Cables // Low Noise Coaxial Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
Connector Type BNC; BNC male connector 50 Ω
View Details
Brown PVC Single Wire - 55010832 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details