Videk, Inc. Patch Lead, Cat5E, Orange, 2M; Lan Category Videk 2965-2RG

Description
PATCH LEAD, CAT5E, ORANGE, 2M; LAN Category:Cat5e; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; Jacket Colour:Orange; Product Range:2965 Patch Cable Series; Cable Assembly Type:Network; Cable Construction:UTP (Unshielded RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT5E, ORANGE, 2M; LAN Category:Cat5e; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; Jacket Colour:Orange; Product Range:2965 Patch Cable Series; Cable Assembly Type:Network; Cable Construction:UTP (Unshielded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E, Orange, 2M; Lan Category Videk - 74M6848 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E, Orange, 2M; Lan Category Videk
74M6848
Patch Lead, Cat5E, Orange, 2M; Lan Category Videk 74M6848
PATCH LEAD, CAT5E, ORANGE, 2M; LAN Category:Cat5e; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; Jacket Colour:Orange; Product Range:2965 Patch Cable Series; Cable Assembly Type:Network; Cable Construction:UTP (Unshielded RoHS Compliant: Yes

PATCH LEAD, CAT5E, ORANGE, 2M; LAN Category:Cat5e; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; Jacket Colour:Orange; Product Range:2965 Patch Cable Series; Cable Assembly Type:Network; Cable Construction:UTP (Unshielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6848
Product Name Patch Lead, Cat5E, Orange, 2M; Lan Category Videk
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 1.64 ft (5 dm)
View Details
ZK2002-6400-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details