Videk, Inc. Patch Lead, Cat5E, Green, 2M; Lan Category Videk 2965-2G

Description
PATCH LEAD, CAT5E, GREEN, 2M; LAN Category:Cat5e; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT5E, GREEN, 2M; LAN Category:Cat5e; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E, Green, 2M; Lan Category Videk - 74M6844 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E, Green, 2M; Lan Category Videk
74M6844
Patch Lead, Cat5E, Green, 2M; Lan Category Videk 74M6844
PATCH LEAD, CAT5E, GREEN, 2M; LAN Category:Cat5e; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes

PATCH LEAD, CAT5E, GREEN, 2M; LAN Category:Cat5e; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6844
Product Name Patch Lead, Cat5E, Green, 2M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data