Videk, Inc. Patch Cable, Cat 5E, Blue, 2M; Lan Category Videk 2965-2B

Description
PATCH CABLE, CAT 5E, BLUE, 2M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Blue; Product Range:2965 Patch Cable Series RoHS Compliant: Yes
Datasheet
Description
PATCH CABLE, CAT 5E, BLUE, 2M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Blue; Product Range:2965 Patch Cable Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cable, Cat 5E, Blue, 2M; Lan Category Videk - 74M6842 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Cat 5E, Blue, 2M; Lan Category Videk
74M6842
Patch Cable, Cat 5E, Blue, 2M; Lan Category Videk 74M6842
PATCH CABLE, CAT 5E, BLUE, 2M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Blue; Product Range:2965 Patch Cable Series RoHS Compliant: Yes

PATCH CABLE, CAT 5E, BLUE, 2M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Blue; Product Range:2965 Patch Cable Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6842
Product Name Patch Cable, Cat 5E, Blue, 2M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data