Videk, Inc. Patch Lead, Cat5E, Yellow, 20M; Lan Category Videk 2965-20Y

Description
PATCH LEAD, CAT5E, YELLOW, 20M; LAN Category:Cat5e; Cable Length - Metric:20m; Cable Length - Imperial:65ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT5E, YELLOW, 20M; LAN Category:Cat5e; Cable Length - Metric:20m; Cable Length - Imperial:65ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E, Yellow, 20M; Lan Category Videk - 74M6859 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E, Yellow, 20M; Lan Category Videk
74M6859
Patch Lead, Cat5E, Yellow, 20M; Lan Category Videk 74M6859
PATCH LEAD, CAT5E, YELLOW, 20M; LAN Category:Cat5e; Cable Length - Metric:20m; Cable Length - Imperial:65ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes

PATCH LEAD, CAT5E, YELLOW, 20M; LAN Category:Cat5e; Cable Length - Metric:20m; Cable Length - Imperial:65ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6859
Product Name Patch Lead, Cat5E, Yellow, 20M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 2566944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 6; Coaxial
View Details
Flexible Test Cable, 18.0 GHz, 39.4″ - ULC-1M-SMNM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details