Videk, Inc. Patch Lead, Cat5E, White, 20M; Lan Category Videk 2965-20W

Description
PATCH LEAD, CAT5E, WHITE, 20M; LAN Category:Cat5e; Cable Length - Metric:20m; Cable Length - Imperial:65ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:White; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT5E, WHITE, 20M; LAN Category:Cat5e; Cable Length - Metric:20m; Cable Length - Imperial:65ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:White; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E, White, 20M; Lan Category Videk - 74M6858 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E, White, 20M; Lan Category Videk
74M6858
Patch Lead, Cat5E, White, 20M; Lan Category Videk 74M6858
PATCH LEAD, CAT5E, WHITE, 20M; LAN Category:Cat5e; Cable Length - Metric:20m; Cable Length - Imperial:65ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:White; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes

PATCH LEAD, CAT5E, WHITE, 20M; LAN Category:Cat5e; Cable Length - Metric:20m; Cable Length - Imperial:65ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:White; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6858
Product Name Patch Lead, Cat5E, White, 20M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details