Videk, Inc. Patch Lead, Cat5E, Orange, 20M; Lan Category Videk 2965-20RG

Description
PATCH LEAD, CAT5E, ORANGE, 20M; LAN Category:Cat5e; Cable Length - Metric:20m; Cable Length - Imperial:65ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Orange; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT5E, ORANGE, 20M; LAN Category:Cat5e; Cable Length - Metric:20m; Cable Length - Imperial:65ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Orange; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E, Orange, 20M; Lan Category Videk - 74M6857 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E, Orange, 20M; Lan Category Videk
74M6857
Patch Lead, Cat5E, Orange, 20M; Lan Category Videk 74M6857
PATCH LEAD, CAT5E, ORANGE, 20M; LAN Category:Cat5e; Cable Length - Metric:20m; Cable Length - Imperial:65ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Orange; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes

PATCH LEAD, CAT5E, ORANGE, 20M; LAN Category:Cat5e; Cable Length - Metric:20m; Cable Length - Imperial:65ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Orange; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6857
Product Name Patch Lead, Cat5E, Orange, 20M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details
CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 9.84 ft (30 dm)
View Details
ZK2000-5151-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details