Videk, Inc. Patch Lead, Cat5E, Blue, 20M; Lan Category Videk 2965-20B

Description
PATCH LEAD, CAT5E, BLUE, 20M; LAN Category:Cat5e; Cable Length - Metric:20m; Cable Length - Imperial:65ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT5E, BLUE, 20M; LAN Category:Cat5e; Cable Length - Metric:20m; Cable Length - Imperial:65ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E, Blue, 20M; Lan Category Videk - 74M6852 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E, Blue, 20M; Lan Category Videk
74M6852
Patch Lead, Cat5E, Blue, 20M; Lan Category Videk 74M6852
PATCH LEAD, CAT5E, BLUE, 20M; LAN Category:Cat5e; Cable Length - Metric:20m; Cable Length - Imperial:65ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes

PATCH LEAD, CAT5E, BLUE, 20M; LAN Category:Cat5e; Cable Length - Metric:20m; Cable Length - Imperial:65ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6852
Product Name Patch Lead, Cat5E, Blue, 20M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NZ500 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Cable Assemblies // Harnessed Helix Cables // Helix Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 0.9843 ft (3 dm)
Connector Type Sub-D connector
View Details