Videk, Inc. Patch Lead, Cat5E, Yellow, 1M; Lan Category Videk 2965-1Y

Description
PATCH LEAD, CAT5E, YELLOW, 1M; LAN Category:Cat5e; Cable Length - Metric:1m; Cable Length - Imperial:3.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:2965 Patch Cable Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT5E, YELLOW, 1M; LAN Category:Cat5e; Cable Length - Metric:1m; Cable Length - Imperial:3.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:2965 Patch Cable Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E, Yellow, 1M; Lan Category Videk - 74M6819 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E, Yellow, 1M; Lan Category Videk
74M6819
Patch Lead, Cat5E, Yellow, 1M; Lan Category Videk 74M6819
PATCH LEAD, CAT5E, YELLOW, 1M; LAN Category:Cat5e; Cable Length - Metric:1m; Cable Length - Imperial:3.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:2965 Patch Cable Series; SVHC:No SVHC RoHS Compliant: Yes

PATCH LEAD, CAT5E, YELLOW, 1M; LAN Category:Cat5e; Cable Length - Metric:1m; Cable Length - Imperial:3.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:2965 Patch Cable Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6819
Product Name Patch Lead, Cat5E, Yellow, 1M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
2 suppliers
Ethernet Cable - 2406226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 6; Coaxial
View Details