Videk, Inc. Patch Lead, Cat5E, Black, 1M; Lan Category Videk 2965-1BK

Description
PATCH LEAD, CAT5E, BLACK, 1M; LAN Category:Cat5e; Cable Length - Metric:1m; Cable Length - Imperial:3.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:2965 Patch Cable Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT5E, BLACK, 1M; LAN Category:Cat5e; Cable Length - Metric:1m; Cable Length - Imperial:3.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:2965 Patch Cable Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E, Black, 1M; Lan Category Videk - 74M6811 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E, Black, 1M; Lan Category Videk
74M6811
Patch Lead, Cat5E, Black, 1M; Lan Category Videk 74M6811
PATCH LEAD, CAT5E, BLACK, 1M; LAN Category:Cat5e; Cable Length - Metric:1m; Cable Length - Imperial:3.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:2965 Patch Cable Series; SVHC:No SVHC RoHS Compliant: Yes

PATCH LEAD, CAT5E, BLACK, 1M; LAN Category:Cat5e; Cable Length - Metric:1m; Cable Length - Imperial:3.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:2965 Patch Cable Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6811
Product Name Patch Lead, Cat5E, Black, 1M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Length 3.28 ft (10 dm)
Connector Type USBA; USB 3.0 type A connector (hand-assembled)
View Details