Videk, Inc. Patch Lead, Cat5E, White, 15M; Lan Category Videk 2965-15W

Description
PATCH LEAD, CAT5E, WHITE, 15M; LAN Category:Cat5e; Cable Length - Metric:15m; Cable Length - Imperial:49ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:White; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT5E, WHITE, 15M; LAN Category:Cat5e; Cable Length - Metric:15m; Cable Length - Imperial:49ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:White; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E, White, 15M; Lan Category Videk - 74M6838 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E, White, 15M; Lan Category Videk
74M6838
Patch Lead, Cat5E, White, 15M; Lan Category Videk 74M6838
PATCH LEAD, CAT5E, WHITE, 15M; LAN Category:Cat5e; Cable Length - Metric:15m; Cable Length - Imperial:49ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:White; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes

PATCH LEAD, CAT5E, WHITE, 15M; LAN Category:Cat5e; Cable Length - Metric:15m; Cable Length - Imperial:49ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:White; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6838
Product Name Patch Lead, Cat5E, White, 15M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3033/103-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details