Videk, Inc. Patch Lead, Cat5E, Blue, 15M; Lan Category Videk 2965-15B

Description
PATCH LEAD, CAT5E, BLUE, 15M; LAN Category:Cat5e; Cable Length - Metric:15m; Cable Length - Imperial:49ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT5E, BLUE, 15M; LAN Category:Cat5e; Cable Length - Metric:15m; Cable Length - Imperial:49ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E, Blue, 15M; Lan Category Videk - 74M6833 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E, Blue, 15M; Lan Category Videk
74M6833
Patch Lead, Cat5E, Blue, 15M; Lan Category Videk 74M6833
PATCH LEAD, CAT5E, BLUE, 15M; LAN Category:Cat5e; Cable Length - Metric:15m; Cable Length - Imperial:49ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes

PATCH LEAD, CAT5E, BLUE, 15M; LAN Category:Cat5e; Cable Length - Metric:15m; Cable Length - Imperial:49ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6833
Product Name Patch Lead, Cat5E, Blue, 15M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NA400 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Cable Assemblies // Overmolded Cable Assemblies // SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 32.81 ft (100 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details