Videk, Inc. Patch Lead, Cat5E, White, 1.5M; Lan Category Videk 2965-1.5W

Description
PATCH LEAD, CAT5E, WHITE, 1.5M; LAN Category:Cat5e; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:White; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes
Description
PATCH LEAD, CAT5E, WHITE, 1.5M; LAN Category:Cat5e; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:White; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Patch Lead, Cat5E, White, 1.5M is designed for advanced networking applications, featuring stranded Cat.5E cable and 50 micron gold RJ45 plugs. It is manufactured to high standards, ensuring quality and reliability. The cable is equipped with short bodied connectors that help reduce crosstalk, maintaining speed and data integrity. The moulded design includes integral strain relief boots, making it suitable for both new installations and upgrades. This product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Patch Lead, Cat5E, White, 1.5M is designed for advanced networking applications, featuring stranded Cat.5E cable and 50 micron gold RJ45 plugs. It is manufactured to high standards, ensuring quality and reliability. The cable is equipped with short bodied connectors that help reduce crosstalk, maintaining speed and data integrity. The moulded design includes integral strain relief boots, making it suitable for both new installations and upgrades. This product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E, White, 1.5M; Lan Category Videk - 74M6809 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E, White, 1.5M; Lan Category Videk
74M6809
Patch Lead, Cat5E, White, 1.5M; Lan Category Videk 74M6809
PATCH LEAD, CAT5E, WHITE, 1.5M; LAN Category:Cat5e; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:White; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes

PATCH LEAD, CAT5E, WHITE, 1.5M; LAN Category:Cat5e; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:White; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6809
Product Name Patch Lead, Cat5E, White, 1.5M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/205-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details