Videk, Inc. Patch Lead, Cat5E, Black, 1.5M; Lan Category Videk 2965-1.5BK

Description
PATCH LEAD, CAT5E, BLACK, 1.5M; LAN Category:Cat5e; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT5E, BLACK, 1.5M; LAN Category:Cat5e; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E, Black, 1.5M; Lan Category Videk - 74M6800 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E, Black, 1.5M; Lan Category Videk
74M6800
Patch Lead, Cat5E, Black, 1.5M; Lan Category Videk 74M6800
PATCH LEAD, CAT5E, BLACK, 1.5M; LAN Category:Cat5e; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes

PATCH LEAD, CAT5E, BLACK, 1.5M; LAN Category:Cat5e; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6800
Product Name Patch Lead, Cat5E, Black, 1.5M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 16.4 ft (50 dm)
View Details