Videk, Inc. Patch Lead, Cat5E, Green, 1.25M; Lan Category Videk 2965-1.25G

Description
PATCH LEAD, CAT5E, GREEN, 1.25M; LAN Category:Cat5e; Cable Length - Metric:1.25m; Cable Length - Imperial:4.1ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:2965 Patch Cable Series; Cable RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT5E, GREEN, 1.25M; LAN Category:Cat5e; Cable Length - Metric:1.25m; Cable Length - Imperial:4.1ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:2965 Patch Cable Series; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E, Green, 1.25M; Lan Category Videk - 74M6794 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E, Green, 1.25M; Lan Category Videk
74M6794
Patch Lead, Cat5E, Green, 1.25M; Lan Category Videk 74M6794
PATCH LEAD, CAT5E, GREEN, 1.25M; LAN Category:Cat5e; Cable Length - Metric:1.25m; Cable Length - Imperial:4.1ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:2965 Patch Cable Series; Cable RoHS Compliant: Yes

PATCH LEAD, CAT5E, GREEN, 1.25M; LAN Category:Cat5e; Cable Length - Metric:1.25m; Cable Length - Imperial:4.1ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:2965 Patch Cable Series; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6794
Product Name Patch Lead, Cat5E, Green, 1.25M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
ix Industrial IO Cable Assembly - NDHN4A3AA0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
Ethernet Cable - 556225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 5; Coaxial
View Details