Videk, Inc. Patch Lead, Cat5E, Blue, 1.25M; Lan Category Videk 2965-1.25B

Description
PATCH LEAD, CAT5E, BLUE, 1.25M; LAN Category:Cat5e; Cable Length - Metric:1.25m; Cable Length - Imperial:4.1ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT5E, BLUE, 1.25M; LAN Category:Cat5e; Cable Length - Metric:1.25m; Cable Length - Imperial:4.1ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E, Blue, 1.25M; Lan Category Videk - 74M6793 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E, Blue, 1.25M; Lan Category Videk
74M6793
Patch Lead, Cat5E, Blue, 1.25M; Lan Category Videk 74M6793
PATCH LEAD, CAT5E, BLUE, 1.25M; LAN Category:Cat5e; Cable Length - Metric:1.25m; Cable Length - Imperial:4.1ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes

PATCH LEAD, CAT5E, BLUE, 1.25M; LAN Category:Cat5e; Cable Length - Metric:1.25m; Cable Length - Imperial:4.1ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6793
Product Name Patch Lead, Cat5E, Blue, 1.25M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details
USB 3.0 (USB 3.2 Gen 1x1) Cables & Wires, USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
ZK2000-8172-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details