Videk, Inc. Patch Lead, Cat5E, Silver, 1.25M; Lan Category Videk 2965-1.25AG

Description
PATCH LEAD, CAT5E, SILVER, 1.25M; LAN Category:Cat5e; Cable Length - Metric:1.25m; Cable Length - Imperial:4.1ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Silver; Product Range:2965 Patch Cable Series; Cable RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT5E, SILVER, 1.25M; LAN Category:Cat5e; Cable Length - Metric:1.25m; Cable Length - Imperial:4.1ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Silver; Product Range:2965 Patch Cable Series; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E, Silver, 1.25M; Lan Category Videk - 74M8443 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E, Silver, 1.25M; Lan Category Videk
74M8443
Patch Lead, Cat5E, Silver, 1.25M; Lan Category Videk 74M8443
PATCH LEAD, CAT5E, SILVER, 1.25M; LAN Category:Cat5e; Cable Length - Metric:1.25m; Cable Length - Imperial:4.1ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Silver; Product Range:2965 Patch Cable Series; Cable RoHS Compliant: Yes

PATCH LEAD, CAT5E, SILVER, 1.25M; LAN Category:Cat5e; Cable Length - Metric:1.25m; Cable Length - Imperial:4.1ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Silver; Product Range:2965 Patch Cable Series; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M8443
Product Name Patch Lead, Cat5E, Silver, 1.25M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details
ZK2000-3134-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details