Videk, Inc. Patch Lead, Cat5E, Beige, 1.25M; Lan Category Videk 2965-1.25

Description
PATCH LEAD, CAT5E, BEIGE, 1.25M; LAN Category:Cat5e; Cable Length - Metric:1.25m; Cable Length - Imperial:4.1ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:2965 Patch Cable Series; Cable RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT5E, BEIGE, 1.25M; LAN Category:Cat5e; Cable Length - Metric:1.25m; Cable Length - Imperial:4.1ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:2965 Patch Cable Series; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E, Beige, 1.25M; Lan Category Videk - 74M6792 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E, Beige, 1.25M; Lan Category Videk
74M6792
Patch Lead, Cat5E, Beige, 1.25M; Lan Category Videk 74M6792
PATCH LEAD, CAT5E, BEIGE, 1.25M; LAN Category:Cat5e; Cable Length - Metric:1.25m; Cable Length - Imperial:4.1ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:2965 Patch Cable Series; Cable RoHS Compliant: Yes

PATCH LEAD, CAT5E, BEIGE, 1.25M; LAN Category:Cat5e; Cable Length - Metric:1.25m; Cable Length - Imperial:4.1ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:2965 Patch Cable Series; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6792
Product Name Patch Lead, Cat5E, Beige, 1.25M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NA1200 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details