Videk, Inc. Patch Lead, Cat5E, Yellow, 0.75M; Lan Category Videk 2965-0.75Y

Description
PATCH LEAD, CAT5E, YELLOW, 0.75M; LAN Category:Cat5e; Cable Length - Metric:750mm; Cable Length - Imperial:2.46ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Assembly Type:Network; RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT5E, YELLOW, 0.75M; LAN Category:Cat5e; Cable Length - Metric:750mm; Cable Length - Imperial:2.46ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Assembly Type:Network; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E, Yellow, 0.75M; Lan Category Videk - 74M6790 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E, Yellow, 0.75M; Lan Category Videk
74M6790
Patch Lead, Cat5E, Yellow, 0.75M; Lan Category Videk 74M6790
PATCH LEAD, CAT5E, YELLOW, 0.75M; LAN Category:Cat5e; Cable Length - Metric:750mm; Cable Length - Imperial:2.46ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Assembly Type:Network; RoHS Compliant: Yes

PATCH LEAD, CAT5E, YELLOW, 0.75M; LAN Category:Cat5e; Cable Length - Metric:750mm; Cable Length - Imperial:2.46ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Assembly Type:Network; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6790
Product Name Patch Lead, Cat5E, Yellow, 0.75M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - TAD14541111-007 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 32.81 ft (100 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
3 suppliers
System cable - 706-3340/304-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details