Videk, Inc. Patch Lead, Cat5E, Red, 0.75M; Lan Category Videk 2965-0.75R

Description
PATCH LEAD, CAT5E, RED, 0.75M; LAN Category:Cat5e; Cable Length - Metric:750mm; Cable Length - Imperial:2.46ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:2965 Patch Cable Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT5E, RED, 0.75M; LAN Category:Cat5e; Cable Length - Metric:750mm; Cable Length - Imperial:2.46ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:2965 Patch Cable Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E, Red, 0.75M; Lan Category Videk - 74M6788 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E, Red, 0.75M; Lan Category Videk
74M6788
Patch Lead, Cat5E, Red, 0.75M; Lan Category Videk 74M6788
PATCH LEAD, CAT5E, RED, 0.75M; LAN Category:Cat5e; Cable Length - Metric:750mm; Cable Length - Imperial:2.46ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:2965 Patch Cable Series; SVHC:No SVHC RoHS Compliant: Yes

PATCH LEAD, CAT5E, RED, 0.75M; LAN Category:Cat5e; Cable Length - Metric:750mm; Cable Length - Imperial:2.46ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:2965 Patch Cable Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6788
Product Name Patch Lead, Cat5E, Red, 0.75M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details
Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 1.64 ft (5 dm)
View Details
ZK2000-8600-3xxx | Sensor cable, PVC, 8 x 0.25 mm², shielded, fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details