Videk, Inc. Patch Lead, Cat5E, Black, 0.75M; Lan Category Videk 2965-0.75BK

Description
PATCH LEAD, CAT5E, BLACK, 0.75M; LAN Category:Cat5e; Cable Length - Metric:750mm; Cable Length - Imperial:2.46ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:2965 Patch Cable Series; Cable RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT5E, BLACK, 0.75M; LAN Category:Cat5e; Cable Length - Metric:750mm; Cable Length - Imperial:2.46ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:2965 Patch Cable Series; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E, Black, 0.75M; Lan Category Videk - 74M6786 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E, Black, 0.75M; Lan Category Videk
74M6786
Patch Lead, Cat5E, Black, 0.75M; Lan Category Videk 74M6786
PATCH LEAD, CAT5E, BLACK, 0.75M; LAN Category:Cat5e; Cable Length - Metric:750mm; Cable Length - Imperial:2.46ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:2965 Patch Cable Series; Cable RoHS Compliant: Yes

PATCH LEAD, CAT5E, BLACK, 0.75M; LAN Category:Cat5e; Cable Length - Metric:750mm; Cable Length - Imperial:2.46ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:2965 Patch Cable Series; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6786
Product Name Patch Lead, Cat5E, Black, 0.75M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details
Connection Cables for further Sensors e.g. Pressure Sensors, Strain Gauges & Indexing -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Connector Type SUB-D male connector 15-pin
View Details