Videk, Inc. Patch Lead, Cat5E, Blue, 0.75M; Lan Category Videk 2965-0.75B

Description
PATCH LEAD, CAT5E, BLUE, 0.75M; LAN Category:Cat5e; Cable Length - Metric:750mm; Cable Length - Imperial:2.46ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:2965 Patch Cable Series; Cable AssemblyRoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT5E, BLUE, 0.75M; LAN Category:Cat5e; Cable Length - Metric:750mm; Cable Length - Imperial:2.46ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:2965 Patch Cable Series; Cable AssemblyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E, Blue, 0.75M; Lan Category Videk - 74M6785 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E, Blue, 0.75M; Lan Category Videk
74M6785
Patch Lead, Cat5E, Blue, 0.75M; Lan Category Videk 74M6785
PATCH LEAD, CAT5E, BLUE, 0.75M; LAN Category:Cat5e; Cable Length - Metric:750mm; Cable Length - Imperial:2.46ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:2965 Patch Cable Series; Cable AssemblyRoHS Compliant: Yes

PATCH LEAD, CAT5E, BLUE, 0.75M; LAN Category:Cat5e; Cable Length - Metric:750mm; Cable Length - Imperial:2.46ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:2965 Patch Cable Series; Cable AssemblyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6785
Product Name Patch Lead, Cat5E, Blue, 0.75M; Lan Category Videk
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NR1000U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Assemblies // Pre-Assembled COAX-BNC Cables // Coaxial Connecting Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Coaxial
Cable Shielding Braid
Cable Length 6.56 ft (20 dm)
View Details