PATCH LEAD, CAT5E, BLACK, 0.5M; LAN Category:Cat5e; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:2965 Patch Cable Series; Cable RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 74M6777 |
| Product Name | Patch Lead, Cat5E, Black, 0.5M; Lan Category Videk |
| Application | LAN / Ethernet |
| Product Type | Patch |
| Cable Type | Cat 5 |