Videk, Inc. Patch Lead, Cat5E, Beige, 0.5M; Lan Category Videk 2965-0.5

Description
PATCH LEAD, CAT5E, BEIGE, 0.5M; LAN Category:Cat5e; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:2965 Patch Cable Series; Cable RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT5E, BEIGE, 0.5M; LAN Category:Cat5e; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:2965 Patch Cable Series; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E, Beige, 0.5M; Lan Category Videk - 74M6775 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E, Beige, 0.5M; Lan Category Videk
74M6775
Patch Lead, Cat5E, Beige, 0.5M; Lan Category Videk 74M6775
PATCH LEAD, CAT5E, BEIGE, 0.5M; LAN Category:Cat5e; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:2965 Patch Cable Series; Cable RoHS Compliant: Yes

PATCH LEAD, CAT5E, BEIGE, 0.5M; LAN Category:Cat5e; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:2965 Patch Cable Series; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ethernet Cables
Product Number 74M6775
Product Name Patch Lead, Cat5E, Beige, 0.5M; Lan Category Videk
Cable Type Cat 5
Unlock Full Specs
to access all available technical data